EN
  • EN
  • DE

LTC2864IDD-1#TRPBF

Part No LTC2864IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2864IDD-1#TRPBFCT, 505-LTC2864IDD-1#TRPBFTR, LTC2864IDD-1#TRPBF-ND, 505-LTC2864IDD-1#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879453-LTC2864IDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2864IDD-1#TRPBF CAD Model

Description

LTC2864IDD-1#TRPBF - Robust Transceiver from Analog Devices Inc.

The LTC2864IDD-1#TRPBF is a high-performance, robust transceiver component designed by Analog Devices Inc., a leader in the field of high-performance analog technologies. This transceiver is part of the LTC2864 series, which are 20Mbps or 250kbps RS485/RS422 transceivers featuring 60V overvoltage and ±25kV ESD HBM protection. This particular model is tailored to provide reliable communication in harsh environments, making it an ideal choice for industrial, automotive, and networking applications.

With a temperature range of -40°C to +85°C, the LTC2864IDD-1#TRPBF ensures stable operation even under extreme conditions. It supports data rates up to 20Mbps in high-speed mode, which allows for rapid data transmission, and also includes a slew rate limited mode for error-free communication at 250kbps, making it versatile for various communication needs.

The device features a differential driver and receiver pair that operates from a single 3.3V or 5V supply. Its receiver has a one-eighth unit load, allowing up to 256 nodes on a bus. Additionally, the LTC2864IDD-1#TRPBF offers a full failsafe design that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

One of the key advantages of this transceiver is its robust protection capabilities. It is designed to withstand electrical overstress, ensuring reliability and a long operational life. The device is protected from overvoltage conditions up to ±60V and is also resistant to electrostatic discharge events with an impressive ±25kV HBM ESD protection.

The LTC2864IDD-1#TRPBF comes in a small, 10-lead DFN package, which is RoHS compliant and suitable for space-constrained applications. Its integrated protection features and high-speed data capabilities make it an excellent choice for designers looking for a transceiver that can handle the demands of modern industrial and automotive networks.

Overall, the LTC2864IDD-1#TRPBF from Analog Devices Inc. offers a blend of high-speed communication, robust protection, and reliable performance, making it a top-tier choice for system designers who require a dependable transceiver for their critical applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess