EN
  • EN
  • DE

GBJ1502-BP

Part No GBJ1502-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 15A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 15 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-SIP, GBJ
Supplier Device Package GBJ
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1491104-GBJ1502-BP
Ultra Librarian 3D Model Ultra Librarian GBJ1502-BP CAD Model

Description

N

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1271

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess