EN
  • EN
  • DE

PMB6610

Part No PMB6610
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109982-PMB6610
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB6610 CAD Model

Description

The PMB6610 is a highly integrated RF transceiver from Infineon Technologies, primarily designed for use in mobile communication devices. This chip integrates multiple functions necessary for signal transmission and reception, aiming to reduce component count, board space, and overall power consumption within a device. It is often found in GSM, GPRS, and EDGE applications.

Applications

  • Mobile phones: As the core RF transceiver for GSM/GPRS/EDGE communication.
  • Data cards: Enabling wireless data connectivity for laptops and other devices.
  • IoT devices: Providing cellular communication capabilities for connected devices.
  • Tracking devices: Used in GPS trackers that require cellular reporting.
  • Automotive telematics: Supporting cellular communication for vehicle tracking and diagnostics.

Features

  • Integrated transceiver: Combines transmitter and receiver functions into a single chip.
  • GSM/GPRS/EDGE support: Compatible with multiple cellular communication standards.
  • Low power consumption: Extends battery life in mobile devices.
  • Small footprint: Reduces board space requirements.
  • High sensitivity: Improves signal reception in weak signal environments.

Benefits

  • Reduced BOM cost: Integration lowers the number of required external components.
  • Extended battery life: Low power operation is crucial for mobile devices.
  • Smaller device size: Enables more compact mobile phone designs.
  • Improved network performance: High sensitivity ensures reliable communication.
  • Simplified design: Integration reduces the complexity of RF circuit design.

Additional Details

The PMB6610 typically operates in the GSM frequency bands (850MHz, 900MHz, 1800MHz, and 1900MHz). It interfaces with a baseband processor to handle data processing and control functions. It includes features like automatic gain control (AGC), frequency synthesis, and power amplification. The device requires external components such as filters, power amplifiers, and antennas to complete the RF front-end. It uses sophisticated power management techniques to minimize current draw during different operating modes. It's designed to meet the stringent requirements of cellular communication standards, ensuring reliable and compliant operation. Its successor, and similar chips, likely support 3G and 4G technologies.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess