EN
  • EN
  • DE

CTX25-4

Part No CTX25-4
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 25.92UH SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series OCTA-PAC®
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 25.92 µH
Inductance - Connected In Series 103.68 µH
Tolerance ±20%
Current Rating - Parallel 2 A
Current Rating - Series 1 A
DC Resistance (DCR) - Parallel 63mOhm Max
DC Resistance (DCR) - Series 253mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580991-CTX25-4
Ultra Librarian 3D Model Ultra Librarian CTX25-4 CAD Model

Description

The 580991-CTX25-4 is an array of inductors, coils, and chokes designed by Eaton Bussmann.

  • Series: OCTA-PAC™
  • Features: High-performance signal transformers
  • Package Options: Tape & reel (TR) and cut tape (CT)
  • Shielding: Unshielded
  • Size/Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Standard Package: 600 pieces
  • Tolerance: ±20%
  • Coils: Two
  • Connected in Series Inductance: 103.68 μH
  • Connected in Parallel Inductance: 25.92 μH
  • Current Rating (Parallel): 2 A
  • Current Rating (Series): 1 A
  • DC Resistance (DCR) Parallel: 63mΩ max
  • DC Resistance (DCR) Series: 253mΩ max
  • Mounting: Surface mount
  • Package/Case: Nonstandard
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS Code: 8504.50.4000

You May Also Be Interested in

Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $2.5791
Bourns Inc.
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 198.41UH SMD / Inductor Power Wirewound 198.41uH/793.65uH 20% 100KHz Powdered Iron 0.36A/0.18A 1.208Ohm/4.831Ohm DCR T/R
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 144.9UH SMD / Dual Winding, Shielded Inductors/Transformer
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.2UH SMD
Lowest to $4.7454
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess