EN
  • EN
  • DE
  • IT

ENC-22/ADH-0

Part No ENC-22/ADH-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description ENC-22/ADH-0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Boots, Caps
Mfr TE Connectivity
Package Bulk
Product Status Active
Type Cap
Color Black
Material Thermoplastic
Large Diameter Supplied 0.709" (18.01mm)
Large Diameter Recovered 0.295" (7.49mm)
Large Recovered Length 2.264" (57.50mm)
Total Length Supplied 2.272" (57.70mm)
Total Length Recovered 2.490" (63.25mm)
Base Product Number ENC-2
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314679-ENC-22/ADH-0
Ultra Librarian 3D Model Ultra Librarian ENC-22/ADH-0 CAD Model

Description

The 1314679-ENC-22/ADH-0 is a heat shrink cap from TE Connectivity. It is designed to provide insulation and protection for cables and wires.

  • Manufacturer: TE Connectivity
  • Type: Heat Shrink Cap
  • Color: Black
  • Material: Thermoplastic
  • Packaging: Bulk
  • Pieces per Package: 100
  • Large Diameter Supplied: 0.709" (18.01mm)
  • Large Diameter Recovered: 0.295" (7.49mm)
  • Large Recovered Length: 2.264" (57.50mm)
  • Total Length Supplied: 2.272" (57.70mm)
  • Total Length Recovered: 2.490" (63.25mm)
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess