EN
  • EN
  • DE

OM100Q10CBP-K

Part No OM100Q10CBP-K
Manufacturer Infineon Technologies
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083115-OM100Q10CBP-K
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OM100Q10CBP-K CAD Model

Description

The OM100Q10CBP-K is a high-voltage CoolMOS™ power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power conversion applications, offering superior performance in terms of switching losses and on-state resistance. Its robust design and optimized characteristics make it suitable for demanding applications requiring high power density and reliability.

Applications

  • Switch-mode power supplies (SMPS): Used in AC-DC power supplies for various electronic devices.
  • Power factor correction (PFC): Employed in PFC circuits to improve power quality.
  • DC-DC converters: Utilized in DC-DC converters for voltage regulation and power management.
  • Lighting applications: Found in electronic ballasts and LED lighting systems.
  • Motor drives: Integrated into motor drive circuits for efficient motor control.

Features

  • CoolMOS™ technology: Offers low switching losses and high efficiency.
  • High blocking voltage: Provides robustness against voltage spikes and surges.
  • Low on-state resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Integrated gate resistor: Simplifies design and reduces external component count.
  • Fast switching speed: Enables high-frequency operation, reducing the size of passive components.

Benefits

  • Increased efficiency: Reduces energy consumption and heat generation.
  • Improved power density: Allows for smaller and lighter power supply designs.
  • Enhanced reliability: Provides robust performance in demanding environments.
  • Simplified design: Reduces design complexity and time-to-market.
  • Cost-effective solution: Offers a balance of performance and cost for various applications.

Additional Details

The OM100Q10CBP-K features a drain-source voltage (VDS) of 1000V and a continuous drain current (ID) rating that ensures suitability for high-power applications. The RDS(on) is optimized to minimize conduction losses, and its fast switching characteristics allow for efficient operation at high frequencies. The device comes in a through-hole package, facilitating easy mounting and heat dissipation. This MOSFET is designed to meet stringent industry standards for safety and reliability, ensuring long-term performance in demanding applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess