EN
  • EN
  • DE

ATSAME51N20A-AU-EFP

Part No ATSAME51N20A-AU-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP / ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E53
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1357264-ATSAME51N20A-AU-EFP
Ultra Librarian 3D Model Ultra Librarian ATSAME51N20A-AU-EFP CAD Model

Description

Microchip Technology's ATSAME51N20A-AU-EFP Microcontroller

The ATSAME51N20A-AU-EFP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This advanced MCU is part of the SAM E51 series, designed to meet the demanding requirements of a wide range of industrial, consumer, and automotive applications. With its powerful ARM Cortex-M4F processor core, the ATSAME51N20A-AU-EFP delivers exceptional computational speed and efficiency, making it an ideal choice for sophisticated embedded systems.

Boasting a maximum clock frequency of 120 MHz, the ATSAME51N20A-AU-EFP ensures swift processing capabilities. The MCU comes equipped with a substantial 1MB of flash memory and 256KB of SRAM, providing ample space for complex applications and data storage. Its enhanced connectivity options, including full-speed USB interface with embedded Host/Device functions, multiple Serial Communication Interfaces (SERCOM) for I2C, SPI, and USART, make it a highly adaptable solution for communication-intensive tasks.

One of the key features of this microcontroller is its robust set of advanced peripherals. It includes a 32-bit Real-Time Clock and calendar, up to 16 external interrupts, and a variety of timers/counters. Additionally, the ATSAME51N20A-AU-EFP supports advanced analog features with its 12-bit Analog-to-Digital Converters (ADC) and 10-bit Digital-to-Analog Converters (DAC), enhancing its applicability in sensor interfacing and control systems.

The ATSAME51N20A-AU-EFP is also designed with security in mind. It incorporates features such as hardware-based cryptography support for AES, TRNG, and SHA-based hashing, ensuring secure data handling and communication. The device's Power Management Controller (PMC) optimizes power consumption, making it suitable for battery-powered and energy-conscious applications.

Furthermore, the MCU's robust design includes extended temperature range operation, making it reliable in harsh environmental conditions. The ATSAME51N20A-AU-EFP is available in a 64-pin TQFP package, ensuring ease of integration into a variety of PCB designs. Microchip Technology provides comprehensive development support for the ATSAME51 series, including software libraries, development tools, and a vibrant community, to accelerate the design and deployment of cutting-edge applications.

In summary, the ATSAME51N20A-AU-EFP from Microchip Technology stands out as a top-tier microcontroller, offering a perfect blend of performance, connectivity, security, and power efficiency, tailored for next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8704 $65.2224
13+ $8.9194 $115.9522
21+ $8.6407 $181.4547
28+ $8.3619 $234.1332
36+ $8.0832 $290.9952
48+ $7.2469 $347.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess