EN
  • EN
  • DE

SZMM3Z36VT1G

Part No SZMM3Z36VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 25.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
Other Names SZMM3Z36VT1GOSTR,SZMM3Z36VT1GOSDKR,SZMM3Z36VT1G,SZMM3Z36VT1GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279683-SZMM3Z36VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z36VT1G CAD Model

Description

The SZMM3Z36VT1G is a high-performance Zener diode from ON Semiconductor, designed to provide precision voltage regulation in a wide array of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability, efficiency, and the protection it offers to sensitive circuits.

Key Features

  • Voltage Regulation: The SZMM3Z36VT1G offers a nominal Zener voltage of 36V, making it suitable for voltage regulation tasks in a variety of circuits.
  • Power Dissipation: With a power dissipation of 200 mW, this diode can handle a fair amount of power, ensuring stable performance under different operating conditions.
  • Package: Encased in a compact SOD-323 package, the SZMM3Z36VT1G is designed for space-constrained applications, allowing for high-density mounting on circuit boards.
  • High Reliability: ON Semiconductor's commitment to quality means that this Zener diode is manufactured with high reliability, ensuring long-term stability and performance.
  • RoHS Compliant: The SZMM3Z36VT1G is in compliance with RoHS standards, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

Applications

The SZMM3Z36VT1G is versatile and can be used in various applications. Some common uses include:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Power management solutions
  • Telecommunications equipment
  • Consumer electronics

Why Choose the SZMM3Z36VT1G?

ON Semiconductor's SZMM3Z36VT1G stands out for its precision and durability. Its ability to maintain a stable Zener voltage over a wide current range makes it a reliable component for maintaining consistent performance. The small footprint of the SOD-323 package allows for efficient use of PCB space, which is crucial for modern, compact electronic designs. Additionally, its compliance with environmental standards ensures that it aligns with global efforts to produce sustainable and eco-friendly products.

Whether you're designing power supplies, protecting sensitive circuits, or ensuring the longevity of consumer electronics, the SZMM3Z36VT1G from ON Semiconductor is a strong candidate to consider for your voltage regulation and protection needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess