EN
  • EN
  • DE

LMP2016MMX/NOPB

Part No LMP2016MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 8VSSOP / Op Amp Dual Precision Amplifier R-R O/P 5.25V 8-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 4 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 3pA
Voltage - Input Offset 0.12μV
Operating Supply Current 930μA
Output Current per Channel 17mA
Dual Supply Voltage (±) 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779505-LMP2016MMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP2016
Introduction Date December 18, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMP2016MMX/NOPB CAD Model

Description

Product Overview: LMP2016MMX/NOPB

The LMP2016MMX/NOPB is a high-precision, low-noise operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier, part of the LMP precision amp family, is specifically engineered to deliver top-notch performance for a wide range of applications, including test and measurement systems, medical equipment, and professional audio.

Key Features

  • Low Offset Voltage: The device features an ultra-low input offset voltage, which makes it ideal for applications requiring high accuracy and precision.
  • Low Noise Performance: With its low noise density, the LMP2016MMX/NOPB ensures a clean signal amplification, minimizing the impact of unwanted noise in sensitive circuits.
  • High CMRR: The high common-mode rejection ratio (CMRR) allows the op-amp to maintain signal fidelity by rejecting common-mode noise and interference.
  • Rail-to-Rail Output: The device can swing its output voltage from the power supply rails to within millivolts, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: The LMP2016MMX/NOPB is capable of operating over a wide supply voltage range, accommodating various applications and simplifying power supply design.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

  • Test and Measurement Systems
  • Medical Instrumentation
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Process Control

Package and Availability

The LMP2016MMX/NOPB comes in a small, surface-mount, VSSOP-8 package, which is ideal for space-constrained applications. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, catering to environmentally conscious design requirements. This product is available for order and can be sourced through Texas Instruments' distribution network.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess