EN
  • EN
  • DE

IRS2505LTRPBF

Part No IRS2505LTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC MOSFET SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Current - Startup 60μA
Supply Voltage - Operating 10.5 V to 20.8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1047819-IRS2505LTRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS2505LTRPBF CAD Model

Description

The IRS2505LTRPBF is a Power Factor Correction (PFC) integrated circuit (IC) from Infineon Technologies. This device is designed to improve the power factor of electronic systems, ensuring efficient and reliable power conversion. The IRS2505LTRPBF integrates critical functions for PFC control, simplifying the design of power supplies and reducing the number of external components required.

Applications

  • LED lighting power supplies
  • Electronic ballasts
  • AC-DC power supplies for consumer electronics
  • Power adapters for laptops and other portable devices
  • Industrial power supplies

Features

  • Critical conduction mode (CrM) control: Provides high efficiency and low total harmonic distortion (THD).
  • Integrated high-voltage startup: Reduces external component count and simplifies design.
  • Overvoltage protection (OVP): Protects the power supply from excessive voltage levels.
  • Overcurrent protection (OCP): Prevents damage from excessive current flow.
  • Open-loop protection: Shuts down the converter in case of open-loop conditions.
  • Frequency jittering: Reduces electromagnetic interference (EMI).
  • Small SO-8 package: Enables compact and efficient power supply designs.

Benefits

  • Improved power factor: Reduces reactive power and improves energy efficiency.
  • Reduced harmonic distortion: Minimizes the impact on the power grid.
  • Enhanced system reliability: Protects against overvoltage, overcurrent, and open-loop conditions.
  • Simplified design: Reduces external component count and simplifies the design process.
  • Compact size: Enables smaller and more efficient power supply designs.
  • Lower system cost: Reduces the overall cost of the power supply.

Additional Details

The IRS2505LTRPBF is designed to operate in critical conduction mode (CrM), which ensures high efficiency and low total harmonic distortion (THD). It integrates a high-voltage startup circuit, eliminating the need for external startup resistors. The device includes comprehensive protection features, such as overvoltage protection (OVP), overcurrent protection (OCP), and open-loop protection, ensuring robust and reliable operation. Frequency jittering is implemented to reduce electromagnetic interference (EMI), making it suitable for noise-sensitive applications. The IRS2505LTRPBF is available in a small SO-8 package, enabling compact and efficient power supply designs. This IC is an excellent choice for applications requiring high power factor correction and efficient power conversion.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6459 $58.1310
220+ $0.5301 $116.6220
340+ $0.5134 $174.5560
465+ $0.4969 $231.0585
605+ $0.4804 $290.6420
805+ $0.4306 $346.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess