EN
  • EN
  • DE

IRS2166DSPBF

Part No IRS2166DSPBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC PFC/BALLAST/HALF BRDG 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Type PFC/Ballast Controller
Frequency 40kHz to 46kHz
Supply Voltage - Operating 11.5 V to 16.6 V
Operating Supply Current 20mA
Dimming No
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123216-IRS2166DSPBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 45
Ultra Librarian 3D Model Ultra Librarian IRS2166DSPBF CAD Model

Description

The Infineon Technologies 123216-IRS2166DSPBF is a PFC/ballast controller integrated circuit that operates on a supply voltage range of 11.5 V to 16.6 V.

  • Temperature Range: -25°C to 125°C
  • Packaging: 16-SOIC
  • Frequency Range: 40kHz to 46kHz
  • Operating Supply Current: 20mA
  • Application: Applications that require PFC/ballast control
  • Category: Integrated circuits
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6667 $175.0035
145+ $1.6135 $233.9575
190+ $1.5593 $296.2670
250+ $1.3987 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess