EN
  • EN
  • DE

LV8804FV-TLM-H

Part No LV8804FV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.2A
Supply Voltage - Operating 6 V to 15 V
Voltage - Load 6 V to 15 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOPJ
Win Source Part Number 109998-LV8804FV-TLM-H
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian LV8804FV-TLM-H CAD Model

Description

ON Semiconductor's LV8804FV-TLM-H: High-Performance Motor Driver IC

The LV8804FV-TLM-H is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This compact, high-efficiency driver is ideal for driving small brushless DC (BLDC) motors, which are commonly used in a variety of applications ranging from consumer electronics to industrial automation systems.

Key Features:

  • Supply Voltage Range: The IC operates on a supply voltage range that is conducive to a variety of applications, ensuring flexibility in system design.
  • Output Current: Capable of delivering continuous output current, the LV8804FV-TLM-H is suitable for driving motors in demanding applications.
  • High Efficiency: Designed with energy efficiency in mind, this motor driver IC helps reduce power consumption, which is critical for battery-operated devices.
  • Protection Features: The device includes multiple protection features such as thermal shutdown (TSD), over-current protection (OCP), and under-voltage lockout (UVLO), ensuring safe operation under various conditions.
  • Small Package: The IC comes in a compact package, making it an excellent choice for space-constrained applications.

Applications:

The LV8804FV-TLM-H is versatile and can be used in a wide array of applications, including but not limited to:

  • Fans and blowers in consumer electronics
  • Precision instruments requiring controlled motor operation
  • Portable healthcare devices
  • Small industrial automation equipment

Easy Integration:

ON Semiconductor has designed the LV8804FV-TLM-H with ease of integration in mind. The compact form factor and comprehensive protection features make it simple to incorporate into existing designs, reducing time to market for new products. Furthermore, ON Semiconductor provides extensive technical support and documentation, ensuring that engineers can leverage the full capabilities of the IC for their motor control needs.

In summary, the LV8804FV-TLM-H from ON Semiconductor is a robust, efficient, and versatile motor driver IC that meets the needs of modern, compact, and energy-sensitive applications across various industries.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3324 $58.3100
61+ $1.9138 $116.7418
94+ $1.8540 $174.2760
129+ $1.7942 $231.4518
167+ $1.7345 $289.6615
223+ $1.5550 $346.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess