EN
  • EN
  • DE

OV5642

Part No OV5642
Manufacturer OmniVision Technologies Inc
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number OV5642-264466
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV5642 CAD Model

Description

The OmniVision Technologies Inc OV5642 is a highly integrated 5-megapixel CMOS image sensor designed for a wide range of mobile applications, including smartphones, tablets, and notebooks. This sensor combines high-resolution imaging with low-power consumption and a compact form factor. It features advanced image processing capabilities, ensuring crisp, clear images and videos even in challenging lighting conditions.

Applications:

  • Smartphones
  • Tablets
  • Notebooks
  • Webcams
  • Security Cameras

Features:

  • 5-Megapixel Resolution: Delivers detailed and sharp images.
  • OmniBSI™ Technology: Enhances low-light performance and image quality.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Suitable for integration into slim mobile devices.
  • Integrated Image Signal Processor (ISP): Reduces system complexity and cost.
  • High Frame Rate: Supports high-speed video recording.
  • MIPI Interface: Provides high-bandwidth data transfer.
  • Automatic Exposure Control (AEC): Optimizes exposure settings for various lighting conditions.
  • Automatic White Balance (AWB): Ensures accurate color reproduction.
  • Defect Pixel Correction (DPC): Eliminates unwanted artifacts in images.

Benefits:

  • Superior Image Quality: Captures detailed and vibrant images.
  • Extended Battery Life: Low power consumption prolongs usage time.
  • Easy Integration: Compact size and standard interfaces simplify design.
  • Reduced System Cost: Integrated ISP lowers component count.
  • Enhanced Low-Light Performance: OmniBSI™ technology improves image quality in dim environments.
  • Reliable Operation: Automatic correction features ensure consistent performance.
  • Versatile Applications: Suitable for a wide range of mobile devices.

Additional Details:

The OV5642 sensor supports various output formats, including YUV, RGB, and JPEG, providing flexibility in system design. It also features advanced noise reduction algorithms to minimize image artifacts. The integrated ISP includes functions such as lens shading correction, defective pixel correction, and color correction, further enhancing image quality. The sensor is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. Its MIPI interface allows for high-speed data transfer, enabling high-frame-rate video recording and real-time image processing.

You May Also Be Interested in

Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
SRAM CLICK
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
Adafruit Industries LLC
PIMORONI NANO HAT HACKER
Lowest to $0.2620
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess