EN
  • EN
  • DE

PI3V712-AZLEX

Part No PI3V712-AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 7-CH VGA 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 7
Max On Resistance 3 Ohm (Typ)
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 1GHz
Features RGB
Case / Package 32-TQFN-EP (3x6)
Win Source Part Number 347959-PI3V712-AZLEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3V712-AZLEX CAD Model

Description

Introducing the PI3V712-AZLEX from Diodes Incorporated

The PI3V712-AZLEX is a high-performance, 3.3V, 2:1 multiplexer/demultiplexer switch IC designed for PCI Express 2.0 applications. Manufactured by the renowned semiconductor company, Diodes Incorporated, this product is a testament to their commitment to providing cutting-edge technology solutions for a wide range of electronic applications.

With its advanced design, the PI3V712-AZLEX offers exceptional signal integrity, making it ideal for high-speed data transfer and communication protocols. Its primary function is to switch between two PCI Express lanes, allowing for efficient routing of data without compromising on speed or quality. This makes it a perfect choice for applications in servers, storage systems, network equipment, and other high-performance computing environments.

Key Features:

  • High Bandwidth: The switch supports a wide bandwidth that is compatible with PCI Express 2.0 (5Gbps), ensuring high-speed data transfer without bottlenecks.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3V712-AZLEX consumes minimal power, which is crucial for energy-sensitive applications.
  • Signal Integrity: The device is engineered to maintain signal integrity even at high speeds, thanks to its built-in equalization and pre-emphasis features.
  • Flexible Usage: The switch can be used in a multiplexer or demultiplexer configuration, providing versatility in its application.
  • Small Package: Housed in a space-saving package, the PI3V712-AZLEX is suitable for compact systems where board space is at a premium.

Moreover, the PI3V712-AZLEX is designed with a focus on reliability. It features ESD protection and is compliant with industry standards, ensuring it can withstand the rigors of everyday use in commercial and industrial environments.

For developers and manufacturers looking for a high-quality, versatile switching solution, the PI3V712-AZLEX from Diodes Incorporated offers the perfect blend of performance, power efficiency, and design flexibility. Whether it's for data centers, networking hardware, or consumer electronics, this product stands out as a top choice for those who demand the best in their technology solutions.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4396 $64.7820
100+ $1.1813 $118.1300
155+ $1.1444 $177.3820
210+ $1.1074 $232.5540
270+ $1.0706 $289.0620
365+ $0.9598 $350.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess