EN
  • EN
  • DE

IRAM336-025SB3

Part No IRAM336-025SB3
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description High Reliability Intelligent Power Modules IC / IC HYBRID MULTI-CHIP 500V 2A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Obsolete(EOL)
Type MOSFET
Configuration 3 Phase
Current 2A
Voltage 500V
Dimension 19-PowerSSIP Module, Formed Leads
Win Source Part Number 1046367-IRAM336-025SB3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 300
Family Name IRAM336-025SB3
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRAM336-025SB3 CAD Model

Description

The IRAM336-025SB3 is an integrated power module (IPM) from Infineon Technologies. It's designed to simplify the implementation of motor control in applications such as fans, pumps, and compressors.

Applications

  • Air Conditioners (Compressors)
  • Refrigerators (Compressors)
  • Washing Machines (Pumps)
  • Fans
  • General Purpose Motor Drives

Features

  • Integrated Gate Drivers: Simplifies design and reduces component count.
  • Under-Voltage Lockout (UVLO): Protects against operation with low supply voltage.
  • Over-Current Protection: Limits the current to protect the module and motor.
  • Short-Circuit Protection: Provides fast shutdown in case of a short circuit.
  • Over-Temperature Protection: Shuts down the module to prevent thermal damage.
  • Bootstrap Diodes: Integrated bootstrap diodes for high-side gate driving.

Benefits

  • Simplified Design: Reduces design effort and time-to-market.
  • Increased Reliability: Integrated protection features enhance system robustness.
  • Compact Size: Allows for smaller and more compact motor drive systems.
  • Improved Efficiency: Optimized gate drivers minimize switching losses.
  • Lower System Cost: Reduces component count and simplifies assembly.

Additional Details

The IRAM336-025SB3 integrates six IGBTs in a three-phase inverter configuration, along with the necessary gate drivers, bootstrap diodes, and protection circuitry. The integrated gate drivers are optimized for low switching losses and efficient operation. The under-voltage lockout (UVLO) feature prevents the module from operating when the supply voltage is insufficient, protecting it from damage. The over-current and short-circuit protection features protect the IGBTs and the connected motor from excessive current. The over-temperature protection monitors the module's temperature and shuts it down if it exceeds a safe operating limit. The integrated bootstrap diodes simplify the design of the high-side gate drivers, reducing the need for external components. This IPM is typically packaged in a compact package, facilitating easy mounting and integration into various motor drive applications. This integration of multiple components into a single module helps in reducing the PCB size and BOM (Bill of Materials) cost for the overall system.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6484 $70.5936
8+ $14.4814 $115.8512
13+ $14.0286 $182.3718
18+ $13.5759 $244.3662
23+ $13.1231 $301.8313
30+ $11.7660 $352.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess