EN
  • EN
  • DE

IRAM336-025SB

Part No IRAM336-025SB
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Integrated Power Hybrid IC for Appliance Motor Drive Applications | IC HYBRID 3PH INV 2A 500V SIP-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Obsolete
Type MOSFET
Configuration 3 Phase
Current 2A
Voltage 500V
Manufacturer Package 19-PowerSSIP Module, Formed Leads
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Win Source Part Number 1186838-IRAM336-025SB
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRAM336-025SB CAD Model

Description

The Infineon Technologies IRAM336-025SB is a 3-phase MOSFET module with a voltage rating of 500V and a current rating of 2A.

  • Voltage: 500V
  • Current: 2A
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Package: 19-PowerSSIP module with formed leads
  • Ideal for: Applications that require high voltage and current ratings.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1954 $61.9540
23+ $5.0843 $116.9389
36+ $4.9249 $177.2964
49+ $4.7667 $233.5683
63+ $4.6073 $290.2599
84+ $4.1303 $346.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess