EN
  • EN
  • DE

ICE2PCS02GE8191XUMA1

Part No ICE2PCS02GE8191XUMA1
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 65KHZ 8DSO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Continuous Conduction (CCM) 65kHz PG-DSO-8-41
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package PG-DSO-8-41
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874141-ICE2PCS02GE8191XUMA1
Ultra Librarian 3D Model Ultra Librarian ICE2PCS02GE8191XUMA1 CAD Model

Description

The Infineon Technologies ICE2PCS02GE8191XUMA1 PFC IC is a continuous conduction mode (CCM) 65kHz PG-DSO-8-41.

  • Status: obsolete component
  • Package: packaged in a reel
  • Mounting: surface mount 8-SOIC (0.154", 3.90mm Width) mounting
  • Operating temperature range: -40°C to 125°C (TJ)
  • Category: integrated circuits (ICs)
  • ECCN: OBSOLETE
  • Supply and demand status: limited
  • Pieces per package: 2500 pieces
  • MSL level: 3 (168 Hours)
  • REACH status: REACH Unaffected

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess