EN
  • EN
  • DE

CY7C68016A-56LFXC

Part No CY7C68016A-56LFXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description EZ-USB FX2LP™ USB Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB FX2LP
Packaging Tube
Part Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor 8051
Program Memory Type ROMless
Controller Series CY7C680xx
RAM Size 16K x 8
Interface I2C, USB, USART
Number of I/O 26
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN-EP (8x8)
Win Source Part Number 1165731-CY7C68016A-56LFXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C68016A
Introduction Date February 03, 2005
ECCN 3A991.a.3
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C68016A-56LFXC CAD Model

Description

The CY7C68016A-56LFXC is a USB microcontroller manufactured by Cypress Semiconductor Corp.

  • Series: EZ-USB FX2LP
  • Packaging: Tube
  • Operating Temperature Range: 0°C to 70°C
  • Core Processor: 8051
  • Package: 56-VFQFN Exposed Pad
  • Mounting: SMD
  • I/O: 26
  • Operating Supply Voltage: 3V to 3.6V
  • Interface: I2C, USB, USART
  • RAM Size: 16K x 8
  • ROM: ROMless
  • Status: Obsolete (EOL)
  • Win Source Part Number: 1165731
  • Manufacturer's Website: www.cypress.com

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3130 $57.9390
8+ $15.8466 $126.7728
12+ $15.3515 $184.2180
16+ $14.8562 $237.6992
21+ $14.3610 $301.5810
27+ $12.8754 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess