EN
  • EN
  • DE

SN74VMEH22501ADGVR

Part No SN74VMEH22501ADGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIVERSAL BUS TXRX 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74VMEH
Packaging Reel package
Logic Type Universal Bus Transceiver
Number of Circuits 8-Bit and Dual 1-Bit
Current - Output High, Low 12mA, 12mA; 48mA, 64mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 795175-SN74VMEH22501ADGVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74VMEH22501ADGVR CAD Model

Description

Product Overview: SN74VMEH22501ADGVR from Texas Instruments

The SN74VMEH22501ADGVR is a versatile and high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of digital applications. This product is part of the VME bus interface family, which is renowned for its reliability and compatibility with VMEbus systems, commonly used in industrial, communication, and defense applications.

The SN74VMEH22501ADGVR functions as a universal bus transceiver and features a 2-bit 1-of-4 noninverting multiplexer/demultiplexer with 3-state outputs. This level of integration makes it ideal for facilitating bus management and data routing in complex systems. The device operates over a broad voltage range and is optimized for 3.3-V VCC operation, but it is also 5-V tolerant to input and output logic levels, ensuring flexibility and ease of use across various logic interfaces.

With its small form factor, the SN74VMEH22501ADGVR is available in a compact 48-pin TVSOP (Thin Shrink Small Outline Package), which is advantageous for designs where space is at a premium. Texas Instruments' commitment to high-quality manufacturing means this product offers excellent performance in terms of speed and power consumption, making it a reliable choice for mission-critical applications.

The device is characterized for operation from -40°C to 85°C, ensuring it can withstand harsh environments and maintain its performance under extreme conditions. Moreover, the SN74VMEH22501ADGVR is designed with multiple features such as bus-hold data inputs, which eliminate the need for external pull-up resistors and reduce system costs and complexity.

In summary, the SN74VMEH22501ADGVR from Texas Instruments is a high-quality universal bus transceiver that offers robust performance, versatility, and reliability for a variety of digital applications. Its compatibility with the VMEbus standard, combined with a feature-rich design, makes it an excellent choice for engineers and designers looking to integrate advanced bus interfaces into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $0.9390
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $1.3541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9525 $55.6675
16+ $6.5252 $104.4032
24+ $6.3213 $151.7112
33+ $6.1173 $201.8709
43+ $5.9134 $254.2762
57+ $5.3017 $302.1969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess