EN
  • EN
  • DE

CY96F016YBPMC-GS-UJE1

Part No CY96F016YBPMC-GS-UJE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU FLASH MICOM-0.18 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Base Product Number CY96F016
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1348029-CY96F016YBPMC-GS-UJE1
Ultra Librarian 3D Model Ultra Librarian CY96F016YBPMC-GS-UJE1 CAD Model

Description

The CY96F016YBPMC-GS-UJE1 is a microcontroller from Infineon Technologies. Similar to other CY96 series microcontrollers, it's likely tailored for automotive and industrial applications, emphasizing performance and integrated peripherals for embedded control.

Applications

  • Automotive Control Systems: Managing various vehicle systems, including engine control, transmission control, and body electronics.
  • Industrial Automation: Controlling machines and processes in manufacturing environments.
  • Motor Control: Controlling the speed and position of electric motors in various applications.
  • Power Management: Managing and controlling power supplies in electronic devices.
  • Embedded Systems: Used in a variety of embedded systems requiring a balance of performance and cost.

Features

  • 16-bit CPU Core: Provides the processing power for a range of control applications.
  • Flash Memory: Stores the application code and data.
  • SRAM: Provides fast access memory for runtime operations.
  • Communication Interfaces: Includes UART, SPI, I2C, and CAN for communication with other devices and systems.
  • Analog Peripherals: Features ADCs and DACs for interfacing with analog sensors and actuators.
  • Timers and PWM Modules: Used for precise timing control and PWM signal generation.
  • Operating Voltage: Designed to operate at standard microcontroller voltages such as 3.3V or 5V.
  • Temperature Range: Typically operates within a wide temperature range suitable for industrial and automotive environments.

Benefits

  • Efficient Performance: The 16-bit CPU offers good performance for many control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Flexible Communication: Allows for easy integration with other devices and systems.
  • Robust Operation: Designed for reliable performance in harsh environments.
  • Small Footprint: Enables integration into compact applications.
  • Energy Efficient: Optimized for low power consumption in battery-powered applications.

Additional Details

Comprehensive development tool support is usually available, including compilers, debuggers, and evaluation boards. These microcontrollers are often designed to meet specific industry safety standards, particularly in automotive applications. Low power modes are generally supported to minimize power consumption when the device is idle.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess