EN
  • EN
  • DE

CY8CTMA884AA-13

Part No CY8CTMA884AA-13
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC TRUETOUCH CAPSENSE 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 867887-CY8CTMA884AA-13
Ultra Librarian 3D Model Ultra Librarian CY8CTMA884AA-13 CAD Model

Description

The CY8CTMA884AA-13 is a CapSense® Express™ microcontroller from Infineon Technologies (formerly Cypress Semiconductor). This device is specifically designed for implementing capacitive touch sensing interfaces in a wide range of applications. It offers a simple and cost-effective solution for adding touch functionality to various products.

Applications:

  • Touch-based control panels for appliances
  • Capacitive buttons and sliders in consumer electronics
  • Touch interfaces for industrial control systems
  • Proximity sensing applications
  • Gaming peripherals

Features:

  • CapSense® Express™ technology: Simplifies the design and implementation of capacitive touch sensing interfaces.
  • Integrated analog front-end: Provides high-performance capacitive sensing.
  • 8-bit microcontroller core: Offers processing capabilities for handling touch data and controlling other system functions.
  • Programmable I/O pins: Allows for flexible interfacing with external devices.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Simplified design: CapSense® Express™ technology reduces development time and complexity.
  • Improved user experience: Provides reliable and responsive touch sensing performance.
  • Reduced system cost: Integration of touch sensing and microcontroller functionality reduces component count.
  • Flexible system design: Programmable I/O pins allow for customization and adaptation to different applications.
  • Long battery life: Low power consumption extends battery life in portable devices.

Additional Details:

The CY8CTMA884AA-13 operates from a supply voltage range, typically 3V to 5.5V. It includes a variety of peripherals, such as timers, UART, and SPI interfaces. The microcontroller is programmed using the PSoC® Creator™ IDE. This device is suitable for applications requiring robust and reliable touch sensing performance in a cost-effective package. The operating temperature range and package details are available in the product datasheet. It is a very specific part number, so its applications are rather narrow.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess