EN
  • EN
  • DE

RC1206FR-071M

Part No RC1206FR-071M
Manufacturer Yageo
Catalog Misc Products
Description GENERAL PURPOSE CHIP RESISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835115-RC1206FR-071M
Ultra Librarian 3D Model Ultra Librarian RC1206FR-071M CAD Model

Description

The RC1206FR-071M is a thick film chip resistor manufactured by Yageo, designed for surface mount technology (SMT) applications. The 'RC' indicates it's a resistor, '1206' specifies its physical dimensions (0.12 inch x 0.06 inch), 'FR' denotes a flame retardant resistor, '07' is likely related to packaging details, and '1M' signifies a resistance value of 1 megohm. These resistors provide stable and reliable resistance in a compact package, suitable for a wide range of electronic applications.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and audio equipment for current limiting and voltage division in high-resistance applications.
  • Industrial Automation: Employed in industrial control systems, sensors, and measurement instruments where high-value resistors are required.
  • Power Supplies: Found in power supplies and voltage regulators for feedback networks and voltage dividers.
  • Medical Devices: Used in medical monitoring equipment and diagnostic instruments where precise and stable high resistance values are critical.
  • Telecommunications: Incorporated into networking equipment, routers, and modems for impedance matching and signal attenuation in high-impedance circuits.

Features:

  • SMD (Surface Mount Device): Enables automated assembly and high-density circuit board designs.
  • Flame Retardant Coating: Enhances safety by preventing the spread of fire in case of overheating.
  • Thick Film Construction: Offers stable and reliable performance under varying environmental conditions.
  • Compact Size: 1206 package allows for miniaturization of electronic circuits while providing higher power handling compared to smaller packages.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Precise Resistance Value: Provides an accurate resistance of 1 megohm, ensuring proper circuit operation.
  • Stable Performance: Maintains consistent resistance under varying temperature and operating conditions.
  • Reliable Operation: Offers long-term stability and minimizes resistance drift.
  • Easy to Solder: Compatible with standard surface mount soldering techniques.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The RC1206FR-071M typically features a tolerance of around 1% or 5% and a power rating of 0.25W (1/4W). It is designed for reflow soldering and is compatible with standard pick-and-place equipment. Its larger size compared to 0805 resistors allows for increased power dissipation, making it suitable for applications where a higher power rating is needed.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5,265+ $0.0110 $57.9150
12,825+ $0.0090 $115.4250
19,740+ $0.0088 $173.7120
27,030+ $0.0085 $229.7550
35,215+ $0.0082 $288.7630
46,875+ $0.0074 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess