EN
  • EN
  • DE

BGS17MC22-2IE6433

Part No BGS17MC22-2IE6433
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819315-BGS17MC22-2IE6433
Ultra Librarian 3D Model Ultra Librarian BGS17MC22-2IE6433 CAD Model

Description

The BGS17MC22-2IE6433 from Infineon Technologies is a highly integrated GPS low noise amplifier (LNA) front-end module. It's designed to enhance the performance of GPS receivers in various applications by providing high gain and low noise figure.

Applications

  • GPS Navigation Systems: Used in car navigation, handheld GPS devices, and other location-based applications to improve signal reception and accuracy.
  • Mobile Phones and Tablets: Integrated into mobile devices to enhance GPS performance, especially in weak signal environments.
  • IoT Devices: Suitable for IoT devices that require accurate location tracking, such as asset trackers and wearable devices.
  • Automotive Telematics: Employed in telematics systems for vehicle tracking, emergency services, and usage-based insurance.
  • Drones and Robotics: Improves GPS accuracy for autonomous navigation and control.

Features

  • High Gain: Provides significant signal amplification to improve receiver sensitivity.
  • Low Noise Figure: Minimizes noise contribution, enhancing signal-to-noise ratio (SNR) and improving receiver performance.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Small Form Factor: Compact package suitable for space-constrained applications.
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • ESD Protection: Integrated ESD protection to safeguard the device against electrostatic discharge events.
  • Shutdown Mode: Features a shutdown mode to reduce power consumption when GPS functionality is not required.

Benefits

  • Improved GPS Accuracy: Enhanced signal reception leads to more accurate location data, especially in challenging environments.
  • Extended Battery Life: Low current consumption minimizes power drain, extending battery life in portable devices.
  • Simplified Design: Integrated matching network reduces design complexity and speeds up time to market.
  • Reduced Component Count: Minimizes the number of external components, saving space and cost.
  • Robust Performance: High linearity and ESD protection ensure reliable performance in various operating conditions.

Additional Details

The BGS17MC22-2IE6433 operates at the GPS L1 frequency band. It requires a supply voltage typically around 1.5V to 3.6V. The device is available in a small SMD package, making it easy to integrate into various electronic designs. It is designed to meet the stringent requirements of modern GPS applications. It has a typical gain around 17dB. The noise figure is around 0.6 dB. This device provides a comprehensive solution for GPS front-end amplification, ensuring reliable and accurate location data in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess