EN
  • EN
  • DE

BGA231N7E6327

Part No BGA231N7E6327
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSLP-7
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737378-BGA231N7E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA231N7E6327 CAD Model

Description

The BGA231N7E6327 is a Low Noise Amplifier (LNA) designed by Infineon Technologies. It's specifically tailored for use in Global Navigation Satellite Systems (GNSS) applications, providing high gain and low noise figure to amplify weak satellite signals.

Applications:

  • GPS Receivers: Used in GPS devices to amplify the weak signals received from GPS satellites.
  • GLONASS Receivers: Employed in GLONASS navigation systems for amplifying satellite signals.
  • Galileo Receivers: Used in Galileo-based navigation devices to enhance the reception of satellite signals.
  • BeiDou Receivers: Amplifies signals in BeiDou navigation systems.
  • GNSS Modules: Integrated into GNSS receiver modules for various applications.

Features:

  • Low Noise Figure: Minimizes the noise added to the satellite signal, improving sensitivity.
  • High Gain: Provides sufficient amplification to boost weak satellite signals.
  • Integrated Matching Network: Simplifies the design and reduces the number of external components.
  • Small Package Size: Allows for compact and space-saving designs.
  • Low Current Consumption: Extends the battery life of portable devices.

Benefits:

  • Improved Navigation Accuracy: Low noise figure enhances the ability to detect weak satellite signals.
  • Extended Battery Life: Low current consumption makes it suitable for portable devices.
  • Simplified Design: Integrated matching network reduces design complexity.
  • Compact Solution: Small package size allows for integration into small devices.
  • Enhanced Signal Reception: High gain ensures strong signal levels for reliable operation.

Additional Details:

The BGA231N7E6327 typically comes in a small surface-mount package, allowing for automated assembly and integration into compact GNSS devices. It operates at the frequencies used by common GNSS systems. The integrated matching network simplifies the design by reducing the need for external matching components.

Technical Specifications (General):

  • Frequency Range: Specifically designed for GNSS frequencies (e.g., 1.575 GHz for GPS L1 band)
  • Gain: Specified in datasheet (typical values range from 15 dB to 20 dB)
  • Noise Figure: Specified in datasheet (typical values range from 0.5 dB to 1.0 dB)
  • Supply Voltage: Typically around 1.5V to 3.6V
  • Package Type: Small surface-mount package (e.g., TSNP-7-1)

Consult the datasheet for precise electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess