EN
  • EN
  • DE

BCR405U

Part No BCR405U
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SC74-6
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 758536-BCR405U
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR405U CAD Model

Description

The BCR405U from Infineon Technologies is a linear LED driver IC designed for driving low to medium power LEDs. It provides a constant current to the LED(s), ensuring consistent brightness and preventing thermal runaway. This driver is particularly well-suited for applications requiring a simple, cost-effective, and compact solution for LED current regulation.

Applications:

  • LED Strips and Modules
  • Architectural Lighting
  • Emergency Lighting
  • Indicator Lights
  • Automotive Lighting (e.g., dashboard illumination)

Features:

  • Constant Current Regulation: Maintains a stable LED current regardless of input voltage fluctuations.
  • Adjustable Output Current: The output current can be adjusted using an external resistor, providing flexibility in LED selection and brightness.
  • Wide Input Voltage Range: Supports a broad range of input voltages, making it suitable for various power sources.
  • Low Dropout Voltage: Ensures efficient operation even with low input voltages.
  • Over-Temperature Protection: Protects the IC and the LEDs from overheating, enhancing system reliability.
  • Small Package: Available in a small SOT-23 package for space-constrained applications.

Benefits:

  • Consistent LED Brightness: The constant current regulation ensures stable and uniform light output.
  • Extended LED Lifespan: By providing a regulated current, the driver prevents overdriving the LEDs, increasing their lifespan.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Improved System Reliability: The over-temperature protection enhances the robustness of the lighting system.
  • Energy Efficiency: Efficiently converts input power to drive the LEDs, minimizing energy waste.

Additional Details:

The BCR405U typically operates with an external resistor to set the desired LED current. The selection of the resistor depends on the forward voltage and desired current of the LED(s). The over-temperature protection feature reduces the output current when the IC temperature exceeds a predefined threshold, preventing damage. It's crucial to consult the datasheet for specific resistor value calculations and thermal management guidelines. The small SOT-23 package allows for easy integration into compact designs. This IC is designed to be RoHS compliant, aligning with environmental standards.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess