The BCR183L6327XT is a digital bipolar transistor (also known as a resistor-equipped transistor - RET) manufactured by Infineon Technologies. It integrates a transistor and two resistors into a single SOT-23 package, simplifying circuit design and reducing component count. It is commonly used in switching applications where a controlled base current is needed.
Applications:
- Switching circuits
- Digital circuit control
- Bias resistor applications
- Level shifting
- General purpose switching
Features:
- NPN Digital Bipolar Transistor (RET)
- Integrated base resistor (R1 = 10 kΩ)
- Integrated emitter resistor (R2 = 10 kΩ)
- Collector-Emitter Voltage (VCEO): 50 V
- Collector Current (IC): 100 mA
- SOT-23 package
Benefits:
- Reduced component count and simplified circuit design
- Controlled base current due to integrated resistors
- Space-saving SOT-23 package
- Improved circuit reliability
- Cost-effective solution
Additional Details:
The BCR183L6327XT is a NPN digital transistor featuring integrated resistors. The base resistor (R1) and emitter resistor (R2) are both 10 kΩ. This integrated resistor configuration simplifies circuit design by eliminating the need for external biasing resistors. The transistor is capable of handling a collector-emitter voltage of 50V and a collector current of 100 mA. The SOT-23 package is small and facilitates high-density board layouts. By integrating the resistors, the BCR183L6327XT offers a cost-effective and space-saving solution for switching applications, while also improving the overall reliability of the circuit.