EN
  • EN
  • DE

SI4410DYNL

Part No SI4410DYNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092848-SI4410DYNL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4410DYNL CAD Model

Description

The SI4410DYNL is a P-Channel Power MOSFET manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed for efficient power management in applications requiring low on-resistance and fast switching. This MOSFET leverages advanced trench technology to minimize conduction and switching losses, making it ideal for DC-DC converters, load switching, and power management in portable devices.

Applications:

  • DC-DC Converters: Used in synchronous rectification to improve efficiency in voltage regulation circuits.
  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in smartphones, tablets, and other portable devices.
  • Motor Control: Drives low-power motors with precise speed and torque control.
  • LED Lighting: Powers LED lighting systems with stable and efficient current.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving energy efficiency and reducing heat dissipation.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for optimized performance.
  • Logic Level Gate Drive: Allows direct control from logic circuits, simplifying integration.
  • RoHS Compliant: Meets environmental standards for safe and responsible manufacturing.

Benefits:

  • Increased Efficiency: Reduces power losses, leading to longer battery life in portable applications.
  • Compact Design: Enables smaller and lighter electronic devices due to its optimized footprint.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with digital control systems.
  • Enhanced Thermal Performance: Low on-resistance reduces heat generation, improving reliability and longevity.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The SI4410DYNL is designed to operate with a gate-source voltage (VGS) suitable for logic-level control, making it easy to use with microcontrollers and other digital circuits. Its low RDS(on) characteristics ensure minimal voltage drop and power dissipation during conduction, crucial for high-efficiency applications. The device's thermal resistance allows for efficient heat dissipation, contributing to its robust performance. It is typically available in a surface-mount package, optimized for automated assembly and efficient thermal management. For detailed electrical characteristics, thermal specifications, and recommended operating conditions, refer to the official datasheet to ensure proper implementation and optimal performance in your application.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess