EN
  • EN
  • DE

LTM4625IY

Part No LTM4625IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 5A 4V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 91%
Mounting SMD (SMT)
Package / Case 25-PowerBBGA Module
Dimension 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4625
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4625IY
Standard Package 260
Win Source Part Number 1155922-LTM4625IY
Ultra Librarian 3D Model Ultra Librarian LTM4625IY CAD Model

Description

Analog Devices Inc. LTM4625IY: A High-Performance Micro Module Regulator

The LTM4625IY is a complete, ultracompact, high efficiency, DC/DC step-down power supply module from Analog Devices Inc. It includes an integrated switching controller, power FETs, inductors and all the support components in a compact BGA package. This innovative product is designed to deliver a high level of performance in a very small form factor, making it ideal for space-constrained applications.

With its wide input voltage range of 4V to 20V and an output voltage range of 0.6V to 5.5V, the LTM4625IY is versatile enough to be used in a variety of systems, from simple low voltage auxiliary supplies to complex multi-rail power architectures. It can deliver a continuous output current up to 5A with excellent power efficiency, which is critical for thermal management and energy savings in modern electronic devices.

The device operates at a high switching frequency that allows for a compact solution with minimal external components. Despite its small size, the LTM4625IY does not compromise on performance. It features advanced control loop design for fast transient response and excellent stability. Furthermore, it has built-in protection features including overvoltage, overcurrent, and overtemperature protections, ensuring reliable operation under various conditions.

For applications requiring precise voltage regulation, the LTM4625IY offers an accurate reference voltage with a tight regulation specification. Additionally, the device supports frequency synchronization and has selectable Burst Mode® operation for improved efficiency at light loads. This makes it an excellent choice for battery-powered devices, where extending operating time is crucial.

Engineers will appreciate the ease of use provided by the LTM4625IY. Its complete integration means that the design and layout process is simplified, which can significantly shorten product development cycles. The LTM4625IY is also RoHS compliant and operates over a wide temperature range, making it suitable for industrial and automotive applications that require robust performance in harsh environments.

Overall, the LTM4625IY from Analog Devices Inc. represents a powerful, flexible, and convenient solution for a wide array of power conversion needs, encapsulating high-end technology in a small package for performance-driven applications.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess