EN
  • EN
  • DE

S71WS256NCOBAWAP

Part No S71WS256NCOBAWAP
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186571-S71WS256NCOBAWAP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71WS256NCOBAWAP CAD Model

Description

The S71WS256NCOBAWAP is a 256Mbit NOR Flash memory device from Spansion (now Cypress Semiconductor, later Infineon Technologies). This memory is designed for a wide range of embedded applications requiring non-volatile storage with fast read access times. It's commonly used in systems where code is executed directly from Flash (XIP – Execute-In-Place).

Applications:

  • Automotive Systems: Used for storing boot code, application code, and configuration data in automotive ECUs (Engine Control Units), infotainment systems, and instrument clusters.
  • Industrial Control Systems: Implemented in PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and other industrial automation equipment for storing firmware and application data.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot loaders, operating system images, and configuration files.
  • Consumer Electronics: Integrated into devices like set-top boxes, digital TVs, and printers for storing firmware and application code.
  • Medical Devices: Employed in medical instruments and diagnostic equipment for storing critical software and data.

Features:

  • High-Density Storage: Offers 256 Mbit of non-volatile storage capacity.
  • Fast Read Access: Provides quick read speeds, enabling fast boot-up and efficient code execution.
  • Wide Operating Voltage: Supports a broad voltage range, offering flexibility in system design.
  • Sector Erase Architecture: Allows for efficient and flexible memory management with sector-level erase operations.
  • Security Features: Includes security features to protect stored data from unauthorized access and modification.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • Improved System Performance: Fast read speeds contribute to quicker boot times and enhanced system responsiveness.
  • Increased Reliability: Designed for reliable data storage and retrieval, even in harsh operating environments.
  • Reduced System Cost: High-density storage reduces the need for external memory components.
  • Enhanced Security: Security features safeguard sensitive data from unauthorized access.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Design Flexibility: Wide operating voltage range simplifies system design and integration.

Additional Details:

The S71WS256NCOBAWAP is a NOR Flash memory device. For specific details regarding speed grades, temperature ranges, and packaging options, refer to the manufacturer's datasheet. It is crucial to consult the datasheet for detailed electrical characteristics, timing parameters, and application notes to ensure proper implementation and optimal performance. The specific package type may influence the operating temperature range and soldering requirements. Always follow the manufacturer's recommendations for handling and storage.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess