EN
  • EN
  • DE

AHP27009SX/HBB

Part No AHP27009SX/HBB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 8.82V to 9.18V 10A 12-Pin Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 84 %
Max Input Voltage 400 V
Min Input Voltage 160 V
Output Current 10 A
Output Power 120 W
Output Voltage 9 V
RoHS Non-Compliant
Win Source Part Number 1164553-AHP27009SX/HBB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHP27009SX/HBB CAD Model

Description

The AHP27009SX/HBB is a board mount module from Infineon Technologies, designed for use in power supply applications.

  • Output Voltage: 9V
  • Output Current: 10A
  • Output Power: 120W
  • Maximum Input Voltage: 400V
  • Minimum Input Voltage: 160V
  • Efficiency: 84%
  • RoHS Compliant: No
  • Popularity: Medium
  • Supply and Demand: Limited
  • Win Source Part Number: 1164553

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W / Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 20W / Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us
Analog Devices Inc.
36VIN, 1.5A BUCK-BOOST UMODULE / DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Lowest to $46.9173
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess