EN
  • EN
  • DE

AHE2805S/HBB

Part No AHE2805S/HBB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 5V 3000A 10-Pin PCB Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 82 %
Max Input Voltage 40 V
Min Input Voltage 17 V
Output Current 3 A
Output Power 20 W
Output Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1232222-AHE2805S/HBB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHE2805S/HBB CAD Model

Description

The AHE2805S/HBB is a board mount module manufactured by Infineon Technologies.

  • Output Current: 3A
  • Efficiency: 82%
  • Output Power: 20W
  • Output Voltage: 5V
  • Maximum Input Voltage: 40V
  • Minimum Input Voltage: 17V
  • Popularity: Medium
  • RoHS: Non-Compliant

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 6W / Open Frame AC DC Converters 1 Output 24V 250mA 90 ~ 264 VAC Input
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.5V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.2A 2.5V - 6V Input
Lowest to $1.7694
Traco Power
DC DC CONVERTER +/-12V 1.9W / Isolated Module DC DC Converter 2 Output 12V -12V 80mA, 80mA 10.8V - 13.2V Input
Need more? Email Us
Recom Power
DC DC CONVERTER +/-15V 10W / Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 8.82V to 9.18V 10A 12-Pin Surface Mount
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 18V 5W / Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Lowest to $33.9725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess