EN
  • EN
  • DE
  • IT

AI-WB2-01M

Part No AI-WB2-01M
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description WIFI + BLE5.0 MODULE, BL602 CHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Strip
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 19dBm
Sensitivity -98dBm
Serial Interfaces GPIO, I²C, PWM, SDIO, SPI, UART
Antenna Type PCB Trace
Utilized IC / Part BL602
Memory Size 2MB Flash
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 65mA
Current - Transmitting 230mA ~ 260mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-DIP Module
MSL Level Not Applicable
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1370922-AI-WB2-01M
Ultra Librarian 3D Model Ultra Librarian AI-WB2-01M CAD Model

Description

The RF Transceiver Module is a versatile electronic component designed for wireless communication. Manufactured by Ai-Thinker, this module falls under the RF and Wireless - RF Transceiver Modules and Modems category.

  • Operating Temperature: -40°C to 85°C
  • Frequency: 2.4GHz
  • Package: 18-DIP module
  • Mounting Type: Through-Hole
  • Voltage Supply: 2.7V to 3.6V
  • Memory Size: 2MB Flash
  • Protocols: Bluetooth and WiFi
  • Data Rate: 72.2Mbps
  • Power Output: 19dBm
  • Sensitivity: -98dBm

You May Also Be Interested in

Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Quectel
Linear IC
Lowest to $250.9767
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5939 $51.8780
47+ $2.1283 $100.0301
73+ $2.0618 $150.5114
101+ $1.9953 $201.5253
130+ $1.9288 $250.7440
174+ $1.7293 $300.8982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess