EN
  • EN
  • DE
  • IT

SH8K26 GZ0TB

Part No SH8K26 GZ0TB
Manufacturer Rohm Semiconductor
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189498-SH8K26 GZ0TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH8K26 GZ0TB CAD Model

Description

The SH8K26 GZ0TB is a P-channel MOSFET from Rohm Semiconductor, designed for high-efficiency switching applications.

Applications:

  • DC-DC Converters: Used in step-down and step-up DC-DC converters for voltage regulation.
  • Load Switching: Employed as a switch to control power to various loads in electronic circuits.
  • Power Management Circuits: Integrated into power management systems for efficient power distribution and control.
  • Portable Devices: Suitable for use in battery-powered devices such as smartphones and tablets.
  • Motor Control Circuits: Can be used in low-power motor control applications.

Features:

  • Low On-Resistance (Rds(on)): Reduces power loss during conduction, improving overall efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling faster switching speeds.
  • Compact Surface Mount Package: Facilitates easy integration into space-constrained applications.
  • P-Channel Configuration: Simplifies gate drive circuitry in certain applications compared to N-channel MOSFETs.
  • High Avalanche Ruggedness: Provides robust performance under transient voltage conditions.

Benefits:

  • Improved Energy Efficiency: Reduces heat generation and lowers power consumption.
  • Extended Battery Life: Enables longer operating times for battery-powered devices.
  • Simplified Circuit Design: Reduces the number of components required for power management.
  • Compact Solution: Saves valuable board space in portable and space-sensitive applications.
  • Enhanced System Reliability: Offers stable and dependable performance across a range of operating conditions.

Additional Details:

The SH8K26 GZ0TB typically features a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) of -5A. Its low on-resistance contributes to reduced power dissipation and enhanced overall efficiency. The device's gate threshold voltage (Vgs(th)) ensures predictable switching behavior. The device is RoHS compliant, ensuring it meets environmental standards. Its thermal resistance characteristics allow for effective heat dissipation, ensuring safe operation at higher power levels. The device is designed for automated mounting and soldering processes.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess