EN
  • EN
  • DE
  • IT

YA868C15R

Part No YA868C15R
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description High Voltage Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282451-YA868C15R
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YA868C15R CAD Model

Description

The Fuji Electric YA868C15R is a high-power insulated-gate bipolar transistor (IGBT) module designed for various industrial applications. This module offers efficient and reliable switching performance, making it suitable for demanding power electronics systems. It incorporates advanced IGBT technology to minimize switching losses and enhance overall system efficiency.

Applications:

  • Motor drives: Used in AC and DC motor drives for industrial automation and robotics.
  • Inverters: Applied in solar inverters, uninterruptible power supplies (UPS), and other power conversion systems.
  • Welding equipment: Used in high-frequency welding machines.
  • Power supplies: Employed in high-power switching mode power supplies (SMPS).
  • Traction: Utilized in traction inverters for electric vehicles and trains.

Features:

  • High blocking voltage: Designed to withstand high voltage levels, ensuring reliable operation in demanding applications.
  • Low saturation voltage: Minimizes conduction losses, improving overall system efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Isolated baseplate: Provides electrical isolation between the module and the heat sink, enhancing safety and reliability.
  • Rugged construction: Designed for high reliability in harsh environments.

Benefits:

  • Improved efficiency: Low saturation voltage and fast switching speed reduce power losses, improving system efficiency.
  • Enhanced reliability: Rugged construction and isolated baseplate ensure reliable operation in demanding environments.
  • Reduced size and weight: Compact module design reduces the size and weight of the overall system.
  • Simplified design: Integrated gate drive simplifies circuit design and reduces component count.
  • Cost-effective solution: Provides a cost-effective solution for high-power switching applications.

The YA868C15R module is typically available in a standard package with screw terminals for easy mounting and connection. It is designed to be mounted on a heat sink for effective thermal management. Proper gate drive circuitry is essential to ensure optimal performance and prevent damage to the IGBT. The module's datasheet provides detailed information on its electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess