The IDT72401L15P is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device from Integrated Device Technology (IDT). This FIFO is designed for buffering data between systems that operate at different clock speeds or have asynchronous data transfer requirements. It is commonly used in applications needing a reliable and efficient way to manage data flow.
Applications:
- Data communication systems for buffering asynchronous data streams.
- Networking equipment for rate adaptation and flow control.
- Digital signal processing (DSP) for data buffering and processing.
- Image processing systems for frame buffering.
- High-speed data acquisition systems.
Features:
- High-speed operation with a 15ns access time.
- 2,048 x 9 bit memory organization.
- Asynchronous read and write operations.
- Empty, Full, and Half-Full flags for status indication.
- Output enable control.
- Low power CMOS technology.
Benefits:
- Fast data transfer: Reduces latency in data-intensive applications.
- Asynchronous operation: Simplifies integration with systems having different clock domains.
- Status flags: Prevents data overflow and underflow by providing real-time status information.
- Flexible control: Output enable allows for precise control over data access.
- Low power consumption: Makes it suitable for power-sensitive applications.
Additional Details:
The IDT72401L15P has a memory organization of 2,048 words by 9 bits. The fast 15ns access time enables it to handle high data rates. The asynchronous nature of the read and write operations is a key feature, allowing it to interface with systems that don't share a common clock. The Empty, Full, and Half-Full flags provide essential status information for managing data flow and preventing overflow or underflow conditions. The output enable control offers additional flexibility in data access and manipulation. The device uses CMOS technology, which contributes to its low power consumption. This FIFO is commonly used in applications such as data communication, networking, and digital signal processing, where reliable and high-speed data buffering is required. Its ability to bridge asynchronous data streams makes it a valuable component in many digital systems.
It's important to note that the IDT72401L15P operates within a specific voltage range, typically 5V, and comes in various package options. The combination of speed, capacity, and control features makes it a versatile and reliable choice for designers needing asynchronous FIFO functionality.