EN
  • EN
  • DE

SN74ABT7819A-20PN

Part No SN74ABT7819A-20PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number 74ABT7819
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1253181-SN74ABT7819A-20PN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-20PN CAD Model

Description

The SN74ABT7819A-20PN is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is part of the ABT family, known for its advanced biCMOS technology, which provides a perfect blend of speed and power efficiency, making it suitable for a wide range of applications.

Key Features

  • Technology: Advanced BiCMOS technology that offers a high-speed operation while maintaining low power dissipation.
  • Operating Voltage: Typically operates at 5V, which is compatible with many existing systems and standards.
  • Speed Grade: The '-20PN' suffix indicates a specific speed grade, ensuring reliable performance for time-critical applications.
  • Functionality: This device is designed to perform with high efficiency, making it ideal for data processing and communication systems.
  • Package: Housed in a plastic DIP (Dual In-line Package), with the 'N' designation indicating a through-hole mounting style, which is suitable for prototyping and production.
  • Temperature Range: Built to operate within an industrial temperature range, ensuring stability and reliability under varying environmental conditions.

Applications

The SN74ABT7819A-20PN is versatile and can be used in various applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Server and networking equipment
  • Industrial control systems
  • Complex computing systems

Quality and Reliability

As with all Texas Instruments products, the SN74ABT7819A-20PN is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust in the reliability and longevity of this component for their critical applications.

For detailed specifications, reference designs, and further information about the SN74ABT7819A-20PN, please visit the Texas Instruments website or consult the product datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5204 $57.0408
5+ $23.4014 $117.0070
7+ $22.6701 $158.6907
10+ $21.9388 $219.3880
12+ $21.2075 $254.4900
16+ $19.0136 $304.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess