EN
  • EN
  • DE

SN74ACT3631-15PCB

Part No SN74ACT3631-15PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Memory Size 18K (512 x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 120-LQFP Exposed Pad
Supplier Device Package 120-HLQFP (14x14)
Family Part Number 74ACT3631
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1253336-SN74ACT3631-15PCB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT3631-15PCB CAD Model

Description

The SN74ACT3631-15PCB is a high-performance, CMOS static RAM organized as 64K by 32 bits, manufactured by the renowned semiconductor company, Texas Instruments. Designed to operate at a maximum speed of 15ns, this integrated circuit is ideal for high-speed memory applications where fast access times are paramount.

Key Features

  • Memory Configuration: 64K x 32 bits, offering a substantial amount of storage for applications that require high-speed data retrieval and storage.
  • Speed: Fast access time of 15 nanoseconds, enabling quick read and write operations, which is crucial for performance-critical applications.
  • CMOS Technology: Utilizes advanced CMOS technology, ensuring low power consumption and high noise immunity.
  • Package: Available in a 128-pin plastic leaded chip carrier (PLCC), which provides a compact footprint suitable for space-constrained applications.
  • Operating Voltage: Supports a wide range of operating voltages from 4.5V to 5.5V, making it versatile for various system designs.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and stability in extreme conditions.
  • I/O Compatibility: Input and output levels are compatible with TTL levels, allowing for easy integration with existing technologies.

Applications

The SN74ACT3631-15PCB is suitable for a diverse range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Cache memory for processors and computer systems
  • Telecommunications equipment
  • Real-time signal processing units
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT3631-15PCB is no exception. Each unit is rigorously tested to meet the high standards expected from Texas Instruments products, ensuring optimal performance and longevity in the field.

Whether you're designing a new system or upgrading an existing one, the SN74ACT3631-15PCB from Texas Instruments offers the speed, reliability, and quality that professionals trust.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess