EN
  • EN
  • DE

BUK7M33-60E

Part No BUK7M33-60E
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description N-channel 60 V, 33 mΩ standard level MOSFET in LFPAK33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819870-BUK7M33-60E
Ultra Librarian 3D Model Ultra Librarian BUK7M33-60E CAD Model

Description

The BUK7M33-60E is a power MOSFET from Nexperia, designed for high-efficiency switching applications. This MOSFET utilizes advanced TrenchMOS technology to minimize on-state resistance (Rds(on)) and gate charge, resulting in reduced power losses and improved overall system efficiency. It is particularly well-suited for use in power supplies, motor control, and DC-DC converters.

Applications:

  • Power Supplies: Specifically in secondary side synchronous rectification.
  • DC-DC Converters: Used in various DC-DC conversion stages for efficient power conversion.
  • Motor Control: Suitable for driving small to medium-sized motors in applications requiring precise control.
  • Load Switching: Efficient and fast load switching in various electronic systems.

Features:

  • TrenchMOS Technology: Provides very low on-state resistance.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Avalanche Rated: Can withstand specified avalanche energy.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers or other logic devices.
  • Automotive Qualified: AEC-Q101 qualified for automotive applications ensuring reliability.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits:

  • High Efficiency: Minimizes power losses, leading to cooler operation and reduced energy consumption.
  • Improved Reliability: Robust design ensures stable performance in demanding environments.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies design and reduces component count.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Suitable for Automotive Applications: Meets the stringent requirements of automotive electronics.

Specifications:

The BUK7M33-60E features a drain-source voltage (Vds) of 60V and a continuous drain current (Id) of up to 18A. The typical on-state resistance (Rds(on)) at Vgs=10V is 33 mΩ. It is available in a LFPAK33 package. The gate threshold voltage is typically around 2V, making it compatible with logic-level drive signals. It also has a specified pulsed drain current, allowing it to handle short-duration peak loads.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1895 $50.2175
645+ $0.1555 $100.2975
1,000+ $0.1507 $150.7000
1,375+ $0.1458 $200.4750
1,775+ $0.1410 $250.2750
2,375+ $0.1264 $300.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess