EN
  • EN
  • DE

ST-32ETA 5K OHM(53)

Part No ST-32ETA 5K OHM(53)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193840-ST-32ETA 5K OHM(53)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-32ETA 5K OHM(53) CAD Model

Description

The Copal Electronics Inc. ST-32 series is a line of precision trimming potentiometers, designed for accurate and reliable resistance adjustment in a variety of electronic applications. The ST-32ETA 5K OHM(53) model specifically offers a resistance value of 5,000 ohms (5 kΩ), making it suitable for circuits requiring fine-tuning within this particular range.

Applications:

  • Signal conditioning circuits: Used for adjusting signal levels in sensor interfaces.
  • Operational amplifier circuits: Employed for setting gain and offset.
  • Voltage dividers: Utilized for creating precise voltage references.
  • Filter networks: Applied in active filters for adjusting cutoff frequencies.
  • Industrial automation equipment: Incorporated in control loops for precise adjustments.

Features:

  • High stability: Maintains consistent resistance values over time and temperature.
  • Precise adjustability: Allows for fine-tuning of resistance with good resolution.
  • Sealed construction: Protects the resistive element from dust and moisture.
  • Compact size: Space-saving design for use in densely populated circuit boards.
  • Cermet element: Offers superior stability and long life.
  • ETA Configuration: Specifies the terminal configuration of the potentiometer.
  • 5k Ohm Resistance: Perfectly suited for the 5,000 ohm range.

Benefits:

  • Improved circuit performance: Enables precise adjustments, leading to enhanced circuit operation.
  • Reduced drift: Minimizes changes in resistance value over time, improving long-term stability.
  • Increased reliability: Robust design ensures dependable performance in demanding environments.
  • Simplified calibration: Facilitates easier and more accurate calibration procedures.
  • Space-saving design: Compact form factor allows for use in miniaturized electronic devices.

Additional Details:

The ST-32 series typically features a cermet resistive element, known for its excellent stability and low temperature coefficient. The sealed construction protects the element from dust, moisture, and other environmental factors, ensuring reliable operation. The 5k ohm resistance makes it ideal for applications requiring a moderate resistance value. The 'ETA' designation likely refers to the lead configuration and mounting style for easy integration into circuit boards. The power rating for the ST-32 series is generally around 0.25W, and care must be taken to not exceed this value. (53) likely corresponds to a production batch or date code.

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess