EN
  • EN
  • DE

IDT6V41220DCG8

Part No IDT6V41220DCG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825650-IDT6V41220DCG8
Ultra Librarian 3D Model Ultra Librarian IDT6V41220DCG8 CAD Model

Description

The IDT6V41220DCG8 is a highly integrated and low-power programmable clock generator from IDT (Integrated Device Technology, now Renesas). It is designed to provide precise timing signals for a variety of applications, replacing multiple discrete timing components and simplifying board layout.

Applications

  • Networking equipment (routers, switches)
  • Servers and data centers
  • Storage devices
  • Industrial automation
  • Test and measurement equipment

Features

  • Programmable outputs: Offers multiple programmable clock outputs with independent frequency and output format control.
  • Low jitter: Provides very low output jitter for high-performance applications.
  • Flexible input clocking: Supports multiple input clock sources.
  • I2C interface: Allows for easy programming and configuration via I2C.
  • Internal loop filter: Integrated loop filter simplifies design and reduces external component count.
  • Low power consumption: Optimized for low-power operation.

Benefits

  • Reduced BOM cost: Integrates multiple timing functions into a single chip, reducing bill of materials cost.
  • Simplified design: Simplifies board layout and reduces design complexity.
  • Improved performance: Delivers precise and stable clock signals for improved system performance.
  • Increased flexibility: Programmable outputs allow for easy adaptation to different application requirements.
  • Lower power consumption: Reduces overall system power consumption.

Additional Details

The IDT6V41220DCG8 supports a wide range of output frequencies and formats, including LVPECL, LVDS, and HCSL. It features advanced jitter attenuation technology to minimize clock jitter and phase noise. The integrated loop filter eliminates the need for external filter components, further simplifying design and reducing cost. Key specifications include input clock frequency range, output frequency range, output jitter performance, supply voltage, and operating temperature range. Refer to the IDT datasheet for complete details. This programmable clock generator is ideal for applications requiring precise and flexible timing control with low jitter and low power consumption. Its I2C interface allows for easy configuration and monitoring. Proper power supply decoupling is essential for optimal performance.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess