EN
  • EN
  • DE

AP7344D-1828RH4-7-71

Part No AP7344D-1828RH4-7-71
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817391-AP7344D-1828RH4-7-71
Ultra Librarian 3D Model Ultra Librarian AP7344D-1828RH4-7-71 CAD Model

Description

Diodes Incorporated AP7344D-1828RH4-7-71 Low Dropout Regulator

The AP7344D-1828RH4-7-71 from Diodes Incorporated is a highly efficient, low dropout (LDO) regulator designed to deliver a stable and precise voltage supply. This component is specifically engineered to meet the rigorous power requirements of portable and battery-powered devices, where power conservation is of paramount importance. The AP7344D-1828RH4-7-71 boasts a low quiescent current, making it an ideal solution for applications that demand minimal power consumption during standby or idle conditions.

With a wide input voltage range, the AP7344D-1828RH4-7-71 ensures compatibility with a variety of power sources, providing designers with the flexibility to incorporate this LDO regulator into diverse electronic systems. The device is capable of supplying an output current of up to 300mA, which is sufficient for powering small to medium-sized loads in a circuit. The output voltage is pre-set at 1.8V, offering a precise and stable voltage for sensitive components that require a regulated power supply.

The AP7344D-1828RH4-7-71 features a low dropout voltage, which allows it to maintain regulation even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial when the input voltage is close to the output voltage, as it helps to maximize battery life by reducing power loss.

Encased in a compact X2-DFN1410-4 package, the AP7344D-1828RH4-7-71 is designed for space-constrained applications. Its small footprint makes it an excellent choice for portable electronics, such as smartphones, tablets, and wearable devices, where board space is at a premium.

Additional features of this LDO regulator include over-current protection and thermal shutdown, which safeguard the device and the system against excessive current and overheating, respectively. The AP7344D-1828RH4-7-71 also supports a low-power shutdown mode, further extending battery life in the final application.

Overall, the AP7344D-1828RH4-7-71 is a reliable and efficient solution for designers seeking a high-performance LDO regulator that combines low power consumption with a small package size, ensuring smooth and safe operation in a wide range of electronic devices.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4909 $51.5445
250+ $0.4028 $100.7000
385+ $0.3903 $150.2655
530+ $0.3777 $200.1810
685+ $0.3651 $250.0935
920+ $0.3273 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess