EN
  • EN
  • DE

SSTUF32865AHLFT

Part No SSTUF32865AHLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 193728-SSTUF32865AHLFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUF32865AHLFT CAD Model

Description

The SSTUF32865AHLFT is a high-performance registered buffer manufactured by IDT (Integrated Device Technology). It is designed to enhance signal integrity and improve the overall performance of memory modules in demanding computing environments. This component is crucial for systems requiring fast and reliable data transfer.

Applications:

  • Server Systems: Used in server memory modules to improve performance and reliability.
  • High-Performance Workstations: Implemented in workstations that require high-speed and reliable memory access.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to manage data efficiently.
  • Data Centers: Deployed in memory modules to ensure data integrity and system uptime in data center environments.
  • Industrial Control Systems: Utilized in industrial automation and control systems where reliable memory operation is critical.

Features:

  • Registered Buffer: Enhances signal integrity and timing characteristics, essential for high-speed memory operation.
  • Low Skew: Minimizes timing variations between signals, ensuring accurate data transmission and reducing errors.
  • High-Speed Operation: Supports fast data transfer rates, meeting the performance demands of modern computing systems.
  • Advanced Packaging: Typically available in space-saving surface-mount packages for efficient board assembly.
  • RoHS Compliant: Complies with environmental standards for hazardous substance reduction.

Benefits:

  • Improved System Performance: Enhances memory access speeds, leading to increased overall system responsiveness.
  • Increased Reliability: Ensures stable and error-free data transfer, minimizing the risk of system failures and downtime.
  • Enhanced Signal Integrity: Provides clean and accurate signals, reducing signal degradation and noise, crucial for high-speed operation.
  • Simplified System Design: Facilitates easier integration into complex memory systems, reducing design complexity.
  • Reduced Power Consumption: Designed for energy efficiency, contributing to lower operating costs and reduced heat generation.

Additional Details:

The SSTUF32865AHLFT operates within specified voltage and temperature ranges, as detailed in the product datasheet. Its electrical characteristics, including input capacitance, output impedance, and timing parameters (setup and hold times), are precisely controlled to optimize performance. The device is commonly packaged in a TSSOP format. Refer to the official IDT datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Pericom
Lowest to $8.2081

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess