EN
  • EN
  • DE

ICS9LPRS918BKL

Part No ICS9LPRS918BKL
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753600-ICS9LPRS918BKL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9LPRS918BKL CAD Model

Description

The ICS9LPRS918BKL is a clock synthesizer manufactured by IDT (Integrated Device Technology), designed to meet the clocking needs of a variety of electronic systems. It is part of IDT's portfolio of timing solutions, aimed at providing stable and configurable clock signals.

Applications

  • Desktop PCs: Generating clock signals for motherboards and chipsets.
  • Notebook Computers: Providing timing signals for laptop components.
  • Embedded Systems: Clock source for various embedded computing platforms.
  • Graphics Cards: Clock signal generation for GPUs and memory modules.
  • Networking Devices: Used in routers, switches, and network interfaces.

Features

  • Multiple Output Clocks: Offers several independent clock outputs.
  • Programmable Frequencies: Allows configuration of output frequencies.
  • Low Jitter: Provides clean and stable clock signals.
  • Spread Spectrum Clocking (SSC): Reduces EMI (electromagnetic interference).
  • Phase-Locked Loop (PLL): Integrated PLL for frequency synthesis.
  • Operating Voltage: Typically operates at 3.3V or 5V.
  • Package Type: Available in various package options (e.g., TSSOP, QFN).

Benefits

  • Improved System Performance: Stable clock signals enhance system reliability.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Flexibility: Programmable output frequencies allow adaptability to system needs.
  • Simplified Design: Integration of timing functions reduces component count.
  • Cost Savings: Provides an efficient timing solution.
  • Enhanced Stability: PLL ensures consistent clock signals.

Additional Details

The ICS9LPRS918BKL is particularly useful for applications where minimizing electromagnetic interference (EMI) is crucial. Its integrated spread spectrum clocking (SSC) feature helps in reducing the amplitude of electromagnetic emissions. This is beneficial for compliance with regulatory standards. The programmability of output frequencies offers designers the flexibility to optimize clock signals for different system components. The low jitter performance is crucial for maintaining clock signal integrity, which is essential for high-speed data transmission and processing. This clock synthesizer finds use in a variety of electronic devices, including personal computers, graphics cards, and embedded systems. Its reliable design helps to ensure consistent performance, which makes it a dependable option. The integration of multiple clock outputs simplifies the system design, reducing the need for discrete components. The PLL provides synchronization that is vital for reliable clock signal generation. Its versatile characteristics make it suitable for use in a wide array of industrial and consumer electronic products. Configuration typically involves using SMBus or I2C to program output frequencies and other parameters. By incorporating these features, the ICS9LPRS918BKL delivers a comprehensive and effective solution for clock signal management in complex electronic systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess