EN
  • EN
  • DE

ICS9DB801CFLF

Part No ICS9DB801CFLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1031+
Reference case SSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753593-ICS9DB801CFLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9DB801CFLF CAD Model

Description

The ICS9DB801CFLF is a high-performance, low-power zero delay buffer designed for clock distribution in a variety of applications. Manufactured by IDT (Integrated Device Technology), this device ensures minimal delay and jitter, making it suitable for systems requiring precise timing. It is commonly used in motherboards, networking equipment, and other high-speed digital systems.

Applications

  • PC Motherboards: Used to distribute clock signals to the CPU, chipset, and memory modules, ensuring synchronized operation.
  • Networking Equipment: Employed in switches, routers, and servers to synchronize data transmission and maintain signal integrity.
  • Graphics Cards: Provides clock signals to the GPU and memory, ensuring optimal performance in graphics-intensive applications.
  • Industrial Automation: Utilized in industrial control systems for precise timing and synchronization of various processes.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and other consumer devices requiring high-speed clock distribution.

Features

  • Zero Delay Buffer: Minimizes the delay between input and output clock signals.
  • Low Jitter: Ensures minimal jitter for high-quality clock signals.
  • High Fanout: Drives multiple loads without significant signal degradation.
  • Low Power Consumption: Consumes minimal power, reducing heat generation and improving energy efficiency.
  • Differential Output: Provides differential output signals for improved noise immunity.

Benefits

  • Improved System Performance: Ensures precise timing and synchronization, resulting in improved system performance.
  • Enhanced Signal Integrity: Minimizes jitter and signal degradation for reliable data transmission.
  • Increased System Stability: Provides stable clock signals, enhancing system stability and reliability.
  • Reduced Power Consumption: Contributes to lower overall system power consumption.
  • Simplified Design: Simplifies clock distribution design with high fanout and zero-delay operation.

Additional Details

The ICS9DB801CFLF operates on a standard 3.3V power supply and is available in a compact package for easy integration. It supports various clock frequencies and is compatible with different clock sources. The device also features internal termination resistors to minimize signal reflections and improve signal integrity. The 'LF' suffix typically indicates that the device is lead-free and RoHS compliant. Consult the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and recommended operating conditions.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess