EN
  • EN
  • DE

TPS54225TPWRQ1

Part No TPS54225TPWRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707873-TPS54225TPWRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54225TPWRQ1 CAD Model

Description

TPS54225TPWRQ1 - Texas Instruments Automotive Step-Down Regulator

The TPS54225TPWRQ1 from Texas Instruments is a highly efficient, small-sized, automotive-grade step-down (buck) regulator designed to provide a reliable power supply solution for automotive and industrial applications. This regulator is capable of driving a 2.5A load with excellent line and load regulation.

Key Features:

  • Input Voltage Range: The TPS54225TPWRQ1 operates over a wide input voltage range from 4.5V to 28V, making it suitable for various automotive power rails and battery-powered applications.
  • Output Current: This device can provide a continuous output current of up to 2.5A, suitable for powering complex automotive systems.
  • High Efficiency: The regulator's high-efficiency operation is achieved through its adaptive on-time D-CAP2™ control mode, which also enables fast transient response.
  • Thermal and Overcurrent Protection: The TPS54225TPWRQ1 includes built-in thermal shutdown and overcurrent protection features to ensure the safety and reliability of your application under harsh conditions.
  • Adjustable Switching Frequency: The switching frequency of the regulator is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the performance for specific applications and to use smaller, more cost-effective external components.
  • Qualified for Automotive Applications: As a Q1 device, it meets the stringent quality and reliability standards required for use in the automotive industry.

Applications:

With its robust feature set, the TPS54225TPWRQ1 is ideally suited for powering automotive subsystems such as infotainment, navigation systems, and Advanced Driver-Assistance Systems (ADAS). It can also be used in a variety of industrial applications that require a stable and efficient power supply.

Package and Availability:

The TPS54225TPWRQ1 is available in a 14-pin HTSSOP (PWP) package that offers a compact footprint while providing excellent thermal performance. This device is part of Texas Instruments' extensive portfolio of automotive-grade power management solutions and is available for order through their website and authorized distributors.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9592 $53.6328
21+ $4.8896 $102.6816
32+ $4.7368 $151.5776
44+ $4.5840 $201.6960
57+ $4.4312 $252.5784
76+ $3.9728 $301.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess