The UDA1334ATS/N2,118 is a high-quality audio digital-to-analog converter (DAC) designed and manufactured by NXP Semiconductors. This component is engineered to provide exceptional audio performance for a wide range of consumer electronics, including digital audio players, gaming consoles, and home theater systems. With its advanced features and specifications, the UDA1334ATS/N2,118 stands as a top choice for audio enthusiasts and professional audio system designers alike.
Key Features
- High-Resolution Audio: The DAC supports high-resolution audio formats, ensuring detailed and rich sound reproduction.
- Low Power Consumption: Designed with energy efficiency in mind, it is ideal for battery-powered devices, minimizing power drain without compromising audio quality.
- Integrated Interpolation Filter: The device includes an on-chip interpolation filter that improves audio quality by reducing digital artifacts.
- Multiple Audio Formats: It is capable of decoding various audio formats, providing flexibility for different audio sources and applications.
- Easy Integration: The compact SMD package allows for seamless integration into a wide range of electronic systems.
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Sampling Rate |
Up to 96 kHz |
| Dynamic Range |
100 dB |
| THD+N |
-86 dB |
| Supply Voltage |
2.4V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SSOP16 |
Applications
The UDA1334ATS/N2,118 is versatile and can be used in a variety of applications where high-fidelity audio is essential. It is particularly well-suited for:
- Portable Audio Devices
- Home Theater Systems
- Professional Audio Equipment
- Automotive Audio Systems
- Sound Cards and Audio Interfaces
In conclusion, the UDA1334ATS/N2,118 from NXP Semiconductors is a superior DAC that offers excellent audio performance, low power consumption, and ease of integration, making it an excellent choice for any high-quality audio application.