EN
  • EN
  • DE

SI1304DL-T1-GE3

Part No SI1304DL-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837504-SI1304DL-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI1304DL-T1-GE3 CAD Model

Description

The SI1304DL-T1-GE3 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for low-voltage, low on-resistance switching applications where efficiency and space are critical.

Applications

  • Load switching
  • Portable devices
  • Battery management systems
  • Power management circuits
  • DC-DC converters

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low threshold voltage (VGS(th))
  • Surface mount technology (SMT) package
  • TrenchFET® Power MOSFET technology
  • Halogen-free according to IEC 61249-2-21 definition
  • Typical drain-source voltage (VDS) rating is -30V
  • Continuous drain current (ID) rating depends on the conditions, but typically around -4.2A

Benefits

  • Efficient switching: Low on-resistance minimizes power loss during switching, improving overall efficiency.
  • Compact size: Surface mount package saves board space, ideal for portable devices.
  • Low voltage operation: Suitable for low-voltage battery-powered applications.
  • Improved battery life: By reducing power losses, this MOSFET contributes to longer battery life in portable devices.
  • Halogen-free: Environmentally friendly and RoHS compliant.

Additional Details

The SI1304DL-T1-GE3 is typically packaged in a small outline transistor (SOT) package, such as SOT-23. The low threshold voltage allows it to be driven directly from logic-level signals. The TrenchFET technology provides excellent switching performance and low gate charge. The specific on-resistance and gate charge values are available in the product datasheet. Vishay provides comprehensive datasheets, application notes, and simulation models to support the use of the SI1304DL-T1-GE3 MOSFET.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,069 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess