The HM628100LTTI-5SL is a low-power, high-speed CMOS static RAM (SRAM) manufactured by IDT (Integrated Device Technology). This SRAM is organized as 131,072 words by 8 bits. The '5SL' likely refers to a specific speed grade and packaging option. It is designed for applications requiring fast access times and low power consumption.
Applications:
- Cache memory
- Buffer memory
- Embedded systems
- Industrial control systems
- Networking equipment
Features:
- 131,072 x 8-bit organization
- Fast access time (typically 55ns based on similar IDT SRAMs)
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Available in various packages (likely SOJ or TSOP based on similar IDT SRAMs)
Benefits:
- High-speed data access
- Reduced system power consumption
- Easy integration into various systems
- Improved system performance
Additional Details:
The HM628100LTTI-5SL is designed with CMOS technology, which provides high performance with minimal power dissipation. The fast access time enables quick retrieval and storage of data, making it suitable for applications requiring real-time processing. It operates from a single 5V power supply, simplifying system design. The TTL-compatible inputs and outputs ensure seamless interfacing with other digital components. The SRAM supports both read and write operations and retains data as long as power is applied. It typically features a chip enable (CE) input, an output enable (OE) input, and a write enable (WE) input for controlling memory operations. The '5SL' likely refers to a 55ns access time and a specific package, such as a small outline J-lead (SOJ) or thin small outline package (TSOP).