EN
  • EN
  • DE

DS1230Y-200IND

Part No DS1230Y-200IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 200 ns 28-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1230Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917301-DS1230Y-200IND
Ultra Librarian 3D Model Ultra Librarian DS1230Y-200IND CAD Model

Description

Maxim Integrated DS1230Y-200IND Nonvolatile SRAM

The DS1230Y-200IND is a robust nonvolatile SRAM module designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This memory module offers a unique combination of volatile and nonvolatile memory functionality, ensuring data retention without the need for a battery backup in industrial applications.

With a storage capacity of 256k (32k x 8), the DS1230Y-200IND provides ample space for critical data storage. It operates at a speed of 200ns, which ensures swift access to data, making it suitable for high-performance industrial applications where speed is crucial. The device is specifically engineered to withstand harsh industrial environments, which is reflected in its 'IND' suffix indicating its industrial-grade quality.

One of the key features of the DS1230Y-200IND is its nonvolatility. In the event of a power failure, the integrated lithium energy cell automatically switches on, safely maintaining the data stored in the memory. This automatic backup feature is seamless and requires no user intervention, providing peace of mind that data integrity is preserved even in the most unpredictable conditions.

The DS1230Y-200IND is designed for easy integration into a wide range of industrial systems. It comes in a 28-pin EDIP (Extended Dual In-line Package) or a 32-pin TSOP (Thin Small Outline Package), both of which are known for their durability and reliability. The module also features an operating temperature range of -40°C to +85°C, making it suitable for use in extreme temperature conditions that are commonly found in industrial settings.

Maxim Integrated's commitment to quality is evident in the DS1230Y-200IND, which is built to meet the high standards required for industrial-grade components. This nonvolatile SRAM is an ideal choice for applications that require fast access to data, long-term data retention, and the ability to operate reliably in challenging environmental conditions.

You May Also Be Interested in

Samsung
SRAM 1Mx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess