EN
  • EN
  • DE

AD7821KN

Part No AD7821KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS High Speed, mP-Compatible 8-Bit ADC with Track/Hold Function | IC ADC 8BIT PIPELINED 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number AD7821
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1137732-AD7821KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7821KN CAD Model

Description

The AD7821KN is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This compact, efficient ADC offers a fast conversion rate with a throughput of 2 MSPS (mega samples per second), making it an excellent choice for applications that require rapid and accurate digital representations of analog signals.

Featuring a versatile parallel interface, the AD7821KN enables easy integration with microprocessors and DSPs, facilitating seamless data transfer and system design flexibility. The device operates on a single 5V power supply, which helps to minimize power consumption and simplifies power supply design. Additionally, its power dissipation is exceptionally low, making it ideal for power-sensitive applications.

The AD7821KN is housed in a robust 20-pin PDIP (Plastic Dual In-line Package), ensuring reliable physical and thermal performance across various operating conditions. Its temperature range from 0°C to 70°C allows for operation in a broad spectrum of environments, making it suitable for industrial, medical, and consumer electronics.

With its track-and-hold architecture, the AD7821KN captures the analog input signal at a precise moment, ensuring accurate conversion even with rapidly changing signals. This feature, in conjunction with its high-speed performance, makes it an excellent choice for digitizing high-frequency signals in applications such as digital oscilloscopes, data acquisition systems, and battery-operated devices.

The reliability and precision of the AD7821KN are hallmarks of Analog Devices Inc.'s commitment to providing high-quality components for sophisticated electronic systems. Whether you are designing a complex medical imaging device or a high-speed communication system, the AD7821KN offers the performance and dependability that engineers and designers need to bring their innovative ideas to life.

In summary, the AD7821KN from Analog Devices Inc. is a versatile and efficient solution for rapid and precise analog-to-digital conversion, suitable for a wide range of applications where speed, accuracy, and low power consumption are critical.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess